PHD Manufacturing, Inc. Pipe Clamp 550 1200PL

Description
2-PIECE TYPE PLAIN FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 1200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 1200PL
Pipe Clamp 550 1200PL
2-PIECE TYPE PLAIN FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 24 INCH OVERALL LENGTH
  • 2700 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2700 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 16.5 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 1200PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 254715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Pipe Clamp - 520 0050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details