PHD Manufacturing, Inc. Pipe Clamp 550 0200PL

Description
2-PIECE TYPE PLAIN FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0200PL
Pipe Clamp 550 0200PL
2-PIECE TYPE PLAIN FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 10-3/4 INCH OVERALL LENGTH
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.7 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0200PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Pipe Clamp - 526 2000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 13665 to 15300 lbs (6197 to 6939 kg)
View Details