PHD Manufacturing, Inc. Pipe Clamp 550 0050PL

Description
2-PIECE TYPE PLAIN FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0050PL
Pipe Clamp 550 0050PL
2-PIECE TYPE PLAIN FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 9 INCH OVERALL LENGTH
  • 220 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 220 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.05 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0050PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 553 0600PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1600 lbs (726 kg)
View Details