PHD Manufacturing, Inc. Pipe Clamp 525 2000PL

Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5490 LB AT 650 DEG F, 4900 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 57.25 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2 INCH CENTER LINE DISTANCE 16-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet
Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5490 LB AT 650 DEG F, 4900 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 57.25 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2 INCH CENTER LINE DISTANCE 16-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 525 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
525 2000PL
Pipe Clamp 525 2000PL
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5490 LB AT 650 DEG F, 4900 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 57.25 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2 INCH CENTER LINE DISTANCE 16-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
  • 2-PIECE TYPE
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 5490 LB AT 650 DEG F, 4900 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 57.25 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 2 INCH
  • CENTER LINE DISTANCE 16-1/2 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 525 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 525 2000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC2600 Heavy Duty Cam Swing Clamps - 72409 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 254642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
Pipe Clamp - 553 0050PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 220 lbs (99.77 kg)
View Details