PHD Manufacturing, Inc. Pipe Clamp 522 1800PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9150 LB AT 650 DEG F, 8160 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 12-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9150 LB AT 650 DEG F, 8160 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 12-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 1800PL
Pipe Clamp 522 1800PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9150 LB AT 650 DEG F, 8160 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 12-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 9150 LB AT 650 DEG F, 8160 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 70.12 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-5/8 INCH
  • CENTER LINE DISTANCE 12-3/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 1800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 767680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless steel
View Details
Pipe Clamp - 525 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2890 to 3240 lbs (1311 to 1469 kg)
View Details