PHD Manufacturing, Inc. Pipe Clamp 521 1800EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 9-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 9-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 1800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 1800EG
Pipe Clamp 521 1800EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.12 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 9-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 33.12 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • CENTER LINE DISTANCE 9-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 1800EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Socket Toggle Screws - 33301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Pipe Clamp - 554 0350PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 300 lbs (136 kg)
View Details