PHD Manufacturing, Inc. Pipe Clamp 521 0800EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0800EG
Pipe Clamp 521 0800EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 6.08 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 6 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0800EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Pipe Clamp - 550 3000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2900 lbs (1315 kg)
View Details