PHD Manufacturing, Inc. Pipe Clamp 521 0600EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.06 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 7/8 INCH CENTER LINE DISTANCE 4-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.06 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 7/8 INCH CENTER LINE DISTANCE 4-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0600EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0600EG
Pipe Clamp 521 0600EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.06 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 7/8 INCH CENTER LINE DISTANCE 4-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 5.06 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 7/8 INCH
  • CENTER LINE DISTANCE 4-7/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0600EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 350 1075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 800 lbs (363 kg)
View Details