PHD Manufacturing, Inc. Pipe Clamp 521 0075EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0075EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0075EG
Pipe Clamp 521 0075EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.35 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/8 INCH
  • CENTER LINE DISTANCE 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0075EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 2 - 502300201900790 - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 254614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Beam Clamp - BH-503 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1.13 inch (28.7 mm)
View Details