PHD Manufacturing, Inc. Pipe Clamp 520 0800PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0800PL
Pipe Clamp 520 0800PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.08 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 6 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1615 LB AT 650 DEG F, 1440 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 6.08 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 6 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Pipe Clamp - 520 3000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3520 to 4000 lbs (1596 to 1814 kg)
View Details