PHD Manufacturing, Inc. Pipe Hanger 512 0300CP

Description
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1 LB CENTER LINE DISTANCE 2-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
Datasheet
Description
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1 LB CENTER LINE DISTANCE 2-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Columbiana, OH, USA
Pipe Hanger
512 0300CP
Pipe Hanger 512 0300CP
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1 LB CENTER LINE DISTANCE 2-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
  • 2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE
  • MALLEABLE IRON MATERIAL
  • COPPER FINISH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 3 MIN. PIPE SIZE - DECIMAL
  • 3 MAX. PIPE SIZE - DECIMAL
  • 3 MIN. PIPE SIZE - FRACTIONAL
  • 3 MAX. PIPE SIZE - FRACTIONAL
  • 76.2 MIN. PIPE SIZE IN MM
  • 76.2 MAX. PIPE SIZE IN MM
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • WEIGHT 1 LB
  • CENTER LINE DISTANCE 2-1/8 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 512 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 512 0300CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 141F0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details