PHD Manufacturing, Inc. Pipe Hanger 510R3037EG

Description
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL 9.525 MIN. PIPE SIZE IN MM 9.525 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.13 LB CENTER LINE DISTANCE 13/16 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
Datasheet
Description
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL 9.525 MIN. PIPE SIZE IN MM 9.525 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.13 LB CENTER LINE DISTANCE 13/16 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 510R3037EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
510R3037EG
Pipe Hanger 510R3037EG
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL 9.525 MIN. PIPE SIZE IN MM 9.525 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.13 LB CENTER LINE DISTANCE 13/16 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
  • EXTENSION, SPLIT, ROD MOUNT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 3/8 INCH MIN. PIPE SIZE
  • 3/8 INCH MAX. PIPE SIZE
  • .375 MIN. PIPE SIZE - DECIMAL
  • .375 MAX. PIPE SIZE - DECIMAL
  • 3/8 MIN. PIPE SIZE - FRACTIONAL
  • 3/8 MAX. PIPE SIZE - FRACTIONAL
  • 9.525 MIN. PIPE SIZE IN MM
  • 9.525 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.13 LB
  • CENTER LINE DISTANCE 13/16 INCH
  • ITEMS/FEATURES BOLT THREAD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 510R MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 510R3037EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Pipe Hanger - 141F0075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Pipe Strap - P2558-05 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details