Atkore International Pipe Strap P2558-05 GR

Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 2-7/8 INCH STRAP LENGTH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 23 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 2-7/8 INCH STRAP LENGTH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 23 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Strap - P2558-05 GR - Atkore International
Harvey, IL, USA
Pipe Strap
P2558-05 GR
Pipe Strap P2558-05 GR
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 2-7/8 INCH STRAP LENGTH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 23 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • ONE PIECE, TWO HOLE TYPE
  • PERMA-GREEN[R] II FINISH
  • 2-7/8 INCH STRAP LENGTH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • .5 MIN. PIPE SIZE - DECIMAL
  • .5 MAX. PIPE SIZE - DECIMAL
  • 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1/2 MAX. PIPE SIZE - FRACTIONAL
  • HOT ROLLED PRESSED PROCESS
  • 9/32 INCH MOUNTING HOLE SIZE
  • 1/8 INCH STRAP THICKNESS
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
  • UNISTRUT[R] BRAND
  • WEIGHT 23 LB PER 100 PIECES
  • EXCLUSIONS HARDWARE
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-05 GR
Product Name Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - 154 0250PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details
Channel Conduit/Cable Clamp - P2016 HG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 inch (19.05 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details