PHD Manufacturing, Inc. Pipe Hanger 470 0500PL

Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 685 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 685 LB LOAD RATING WEIGHT 4.42 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 1-9/16 INCH MATERIAL SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet
Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 685 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 685 LB LOAD RATING WEIGHT 4.42 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 1-9/16 INCH MATERIAL SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 470 0500PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
470 0500PL
Pipe Hanger 470 0500PL
ROLLER TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 685 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 685 LB LOAD RATING WEIGHT 4.42 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 1-9/16 INCH MATERIAL SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
  • ROLLER TYPE
  • LOW CARBON STEEL MATERIAL
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 685 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD
  • 685 LB LOAD RATING
  • WEIGHT 4.42 LB
  • APPLICATION USE TO SUSPENSION PIPE
  • ADJUSTMENT HEIGHT 1-9/16 INCH
  • MATERIAL SIZE 2 INCH WIDTH X 3 GAUGE THICKNESS
  • PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL
  • HANGER ROD DIAMETER 5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 470 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 470 0500PL
Product Name Pipe Hanger
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 510R3125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit To Rod Clamp - CS127 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details