PHD Manufacturing, Inc. Pipe Hanger 455 1900PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.2 LB SHIELD SIZE 16 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.2 LB SHIELD SIZE 16 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1900PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1900PL
Pipe Hanger 455 1900PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.2 LB SHIELD SIZE 16 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 16 INCH MIN. PIPE SIZE
  • 16 INCH MAX. PIPE SIZE
  • 16 MIN. PIPE SIZE - DECIMAL
  • 16 MAX. PIPE SIZE - DECIMAL
  • 16 MIN. PIPE SIZE - FRACTIONAL
  • 16 MAX. PIPE SIZE - FRACTIONAL
  • 406.4 MIN. PIPE SIZE IN MM
  • 406.4 MAX. PIPE SIZE IN MM
  • 1 INCH HANGER MOUNTING SIZE
  • WEIGHT 25.2 LB
  • SHIELD SIZE 16 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1900PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

U Bolt - Non Metric - U-400SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.62 inch (117.47 mm)
View Details
Conduit Hanger - H125AWB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details
Pipe Hanger - 141 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details