PHD Manufacturing, Inc. Pipe Hanger 455 1700PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 16.93 LB SHIELD SIZE 14 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 16.93 LB SHIELD SIZE 14 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1700PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1700PL
Pipe Hanger 455 1700PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 14 MIN. PIPE SIZE - DECIMAL 14 MAX. PIPE SIZE - DECIMAL 14 MIN. PIPE SIZE - FRACTIONAL 14 MAX. PIPE SIZE - FRACTIONAL 355.6 MIN. PIPE SIZE IN MM 355.6 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 16.93 LB SHIELD SIZE 14 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • 14 MIN. PIPE SIZE - DECIMAL
  • 14 MAX. PIPE SIZE - DECIMAL
  • 14 MIN. PIPE SIZE - FRACTIONAL
  • 14 MAX. PIPE SIZE - FRACTIONAL
  • 355.6 MIN. PIPE SIZE IN MM
  • 355.6 MAX. PIPE SIZE IN MM
  • 1 INCH HANGER MOUNTING SIZE
  • WEIGHT 16.93 LB
  • SHIELD SIZE 14 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1700PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 510R2037PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details