PHD Manufacturing, Inc. Pipe Hanger 450F0600PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.66 LB TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450F MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.66 LB TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450F0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450F0600PL
Pipe Hanger 450F0600PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.66 LB TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450F MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 10-1/8 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1940 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
  • 1940 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • WEIGHT 2.66 LB
  • TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS
  • BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-5/8 INCH
  • CENTER LINE DISTANCE 6-7/8 INCH
  • ITEMS/FEATURES FELT LINED
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPM
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450F MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450F0600PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 141F0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 525 lbs (238 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details