PHD Manufacturing, Inc. Pipe Hanger 455 0800PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 5/8 INCH HANGER MOUNTING SIZE WEIGHT 3.1 LB SHIELD SIZE 5-5/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 5/8 INCH HANGER MOUNTING SIZE WEIGHT 3.1 LB SHIELD SIZE 5-5/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 0800PL
Pipe Hanger 455 0800PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 5/8 INCH HANGER MOUNTING SIZE WEIGHT 3.1 LB SHIELD SIZE 5-5/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 127 MIN. PIPE SIZE IN MM
  • 127 MAX. PIPE SIZE IN MM
  • 5/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 3.1 LB
  • SHIELD SIZE 5-5/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 0800PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 970 0075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 400 lbs (181 kg)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details