PHD Manufacturing, Inc. Pipe Hanger 451 1800EG

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 24.75 LB TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 16-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 24.75 LB TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 16-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 451 1800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
451 1800EG
Pipe Hanger 451 1800EG
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 24.75 LB TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 16-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 25-1/2 INCH
  • 18 INCH MIN. PIPE SIZE
  • 18 INCH MAX. PIPE SIZE
  • 18 MIN. PIPE SIZE - DECIMAL
  • 18 MAX. PIPE SIZE - DECIMAL
  • 18 MIN. PIPE SIZE - FRACTIONAL
  • 18 MAX. PIPE SIZE - FRACTIONAL
  • 457.2 MIN. PIPE SIZE IN MM
  • 457.2 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 24.75 LB
  • TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
  • BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
  • ADJUSTABLE HEIGHT 3-1/2 INCH
  • CENTER LINE DISTANCE 16-1/2 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 451 1800EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 470 2000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1600 lbs (726 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details