PHD Manufacturing, Inc. Pipe Hanger 470 2000PL

Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 1600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1600 LB LOAD RATING WEIGHT 74 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2-1/2 INCH MATERIAL SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet
Description
ROLLER TYPE LOW CARBON STEEL MATERIAL 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 1600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1600 LB LOAD RATING WEIGHT 74 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2-1/2 INCH MATERIAL SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 470 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
470 2000PL
Pipe Hanger 470 2000PL
ROLLER TYPE LOW CARBON STEEL MATERIAL 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 1600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD 1600 LB LOAD RATING WEIGHT 74 LB APPLICATION USE TO SUSPENSION PIPE ADJUSTMENT HEIGHT 2-1/2 INCH MATERIAL SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL HANGER ROD DIAMETER 1-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 470 MODEL
  • ROLLER TYPE
  • LOW CARBON STEEL MATERIAL
  • 20 INCH MIN. PIPE SIZE
  • 20 INCH MAX. PIPE SIZE
  • 20 MIN. PIPE SIZE - DECIMAL
  • 20 MAX. PIPE SIZE - DECIMAL
  • 20 MIN. PIPE SIZE - FRACTIONAL
  • 20 MAX. PIPE SIZE - FRACTIONAL
  • 1600 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 43, MSS SP-69 TYPE 43 APPLICABLE STANDARD
  • 1600 LB LOAD RATING
  • WEIGHT 74 LB
  • APPLICATION USE TO SUSPENSION PIPE
  • ADJUSTMENT HEIGHT 2-1/2 INCH
  • MATERIAL SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS
  • PIPE ROLLER MATERIAL CAST IRON, AXLE MATERIAL LOW CARBON STEEL, HEX NUT MATERIAL LOW CARBON STEEL
  • HANGER ROD DIAMETER 1-1/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 470 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 470 2000PL
Product Name Pipe Hanger
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 442 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details