PHD Manufacturing, Inc. Pipe Hanger 450V0100PL

Description
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-1/2 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.38 LB BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
Datasheet
Description
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-1/2 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.38 LB BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450V0100PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450V0100PL
Pipe Hanger 450V0100PL
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-1/2 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.38 LB BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
  • CLEVIS, VEE BOTTOM, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 5-1/2 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • .5 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 12.7 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 150 LOAD RATING IN LB
  • 150 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.38 LB
  • BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-5/8 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450V MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450V0100PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 508R3125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details