PHD Manufacturing, Inc. Pipe Hanger 450 3000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 38-7/8 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 6000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 6000 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 69.83 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 5-1/2 INCH CENTER LINE DISTANCE 21-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 38-7/8 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 6000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 6000 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 69.83 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 5-1/2 INCH CENTER LINE DISTANCE 21-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 3000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 3000PL
Pipe Hanger 450 3000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 38-7/8 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 6000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 6000 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 69.83 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 5-1/2 INCH CENTER LINE DISTANCE 21-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 38-7/8 INCH
  • 30 INCH MIN. PIPE SIZE
  • 30 INCH MAX. PIPE SIZE
  • 30 MIN. PIPE SIZE - DECIMAL
  • 30 MAX. PIPE SIZE - DECIMAL
  • 30 MIN. PIPE SIZE - FRACTIONAL
  • 30 MAX. PIPE SIZE - FRACTIONAL
  • 762 MIN. PIPE SIZE IN MM
  • 762 MAX. PIPE SIZE IN MM
  • 6000 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 6000 LB LOAD RATING
  • 1-1/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 69.83 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS
  • ADJUSTABLE HEIGHT 5-1/2 INCH
  • CENTER LINE DISTANCE 21-1/2 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 3000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 154 0250PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details
Conduit To Rod Clamp - CG5125 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details