PHD Manufacturing, Inc. Pipe Hanger 450 1600PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 22-1/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 20.85 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 22-1/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 20.85 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 1600PL
Pipe Hanger 450 1600PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 22-1/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 20.85 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 2-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 22-1/8 INCH
  • 16 INCH MIN. PIPE SIZE
  • 16 INCH MAX. PIPE SIZE
  • 16 MIN. PIPE SIZE - DECIMAL
  • 16 MAX. PIPE SIZE - DECIMAL
  • 16 MIN. PIPE SIZE - FRACTIONAL
  • 16 MAX. PIPE SIZE - FRACTIONAL
  • 406.4 MIN. PIPE SIZE IN MM
  • 406.4 MAX. PIPE SIZE IN MM
  • 4600 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 4600 LB LOAD RATING
  • 1 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 20.85 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
  • ADJUSTABLE HEIGHT 2-5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 1600PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 441 0400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 400 lbs (181 kg)
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details