PHD Manufacturing, Inc. Pipe Hanger 450 0600PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 2.66 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 2.66 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 0600PL
Pipe Hanger 450 0600PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1940 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 2.66 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 6 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 10-1/8 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1940 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 1940 LB LOAD RATING
  • 3/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 2.66 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-1/2 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/2 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-5/8 INCH
  • CENTER LINE DISTANCE 6 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 0600PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 430 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1430 lbs (649 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details