PHD Manufacturing, Inc. Pipe Hanger 450 0400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-11/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.56 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-11/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.56 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 0400PL
Pipe Hanger 450 0400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-11/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.56 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 7-11/16 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 4 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 4 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • 101.6 MIN. PIPE SIZE IN MM
  • 101.6 MAX. PIPE SIZE IN MM
  • 1430 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 1430 LB LOAD RATING
  • 5/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 1.56 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-3/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 0400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 151F0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Channel Conduit/Cable Clamp - 028M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details