PHD Manufacturing, Inc. Pipe Hanger 441 0125EG

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 441 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 441 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 441 0125EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
441 0125EG
Pipe Hanger 441 0125EG
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 441 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 4-1/8 INCH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1.25 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1-1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 31.75 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 250 LOAD RATING IN LB
  • 250 LB LOAD RATING
  • 3/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.29 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 441 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 441 0125EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Rigid/EMT Conduit Strap - 1703 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Pipe Hanger - 470 1600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1200 lbs (544 kg)
View Details