PHD Manufacturing, Inc. Pipe Hanger 440 0125PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 440 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
440 0125PL
Pipe Hanger 440 0125PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB 250 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.29 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 4-1/8 INCH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1.25 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1-1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 31.75 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 250 LOAD RATING IN LB
  • 250 LB LOAD RATING
  • 3/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.29 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 7/8 INCH WIDTH X 13 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-9/16 INCH CENTER LINE DISTANCE 3-5/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 440 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 440 0125PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Pipe Hanger - 141 0075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details