PHD Manufacturing, Inc. Pipe Hanger 430 1000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.97 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 13-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.97 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 13-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 430 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
430 1000PL
Pipe Hanger 430 1000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.97 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 13-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 18-5/8 INCH
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • 10 MIN. PIPE SIZE - DECIMAL
  • 10 MAX. PIPE SIZE - DECIMAL
  • 10 MIN. PIPE SIZE - FRACTIONAL
  • 10 MAX. PIPE SIZE - FRACTIONAL
  • 254 MIN. PIPE SIZE IN MM
  • 254 MAX. PIPE SIZE IN MM
  • 3600 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 3600 LB LOAD RATING
  • 7/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 8.97 LB
  • DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-3/4 INCH
  • CENTER LINE DISTANCE 13-1/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 430 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 430 1000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Pipe Hanger - 440 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details