PHD Manufacturing, Inc. Pipe Hanger 430 0800PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 16-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.6 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 12-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 16-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.6 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 12-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 430 0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
430 0800PL
Pipe Hanger 430 0800PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 16-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.6 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 12-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 16-7/8 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 203.2 MIN. PIPE SIZE IN MM
  • 203.2 MAX. PIPE SIZE IN MM
  • 2000 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 2000 LB LOAD RATING
  • 7/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 4.6 LB
  • DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 2-1/8 INCH
  • CENTER LINE DISTANCE 12-9/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 430 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 430 0800PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit To Rod Clamp - 19B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Pipe Hanger - 510R2050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details