PHD Manufacturing, Inc. Pipe Hanger 430 0050PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/4 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 12.7 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 9/16 INCH CENTER LINE DISTANCE 3-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/4 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 12.7 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 9/16 INCH CENTER LINE DISTANCE 3-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 430 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
430 0050PL
Pipe Hanger 430 0050PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 4-1/4 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL 12.7 MIN. PIPE SIZE IN MM 12.7 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 9/16 INCH CENTER LINE DISTANCE 3-3/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 430 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 4-1/4 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • .5 MIN. PIPE SIZE - DECIMAL
  • .5 MAX. PIPE SIZE - DECIMAL
  • 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1/2 MAX. PIPE SIZE - FRACTIONAL
  • 12.7 MIN. PIPE SIZE IN MM
  • 12.7 MAX. PIPE SIZE IN MM
  • 610 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.47 LB
  • DESIGNED FOR THE SUSPENSION OF INSULATED STATIONARY PIPE LINE
  • BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 9/16 INCH
  • CENTER LINE DISTANCE 3-3/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 430 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 430 0050PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Hanger - 182 0350CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - G24 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details