PHD Manufacturing, Inc. Pipe Hanger 420 3600PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 53-1/4 INCH 36 INCH MIN. PIPE SIZE 36 INCH MAX. PIPE SIZE 36 MIN. PIPE SIZE - DECIMAL 36 MAX. PIPE SIZE - DECIMAL 36 MIN. PIPE SIZE - FRACTIONAL 36 MAX. PIPE SIZE - FRACTIONAL 914.4 MIN. PIPE SIZE IN MM 914.4 MAX. PIPE SIZE IN MM 7000 LOAD RATING IN LB 7000 LB LOAD RATING 1-1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 202 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 6 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 6 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 7-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 53-1/4 INCH 36 INCH MIN. PIPE SIZE 36 INCH MAX. PIPE SIZE 36 MIN. PIPE SIZE - DECIMAL 36 MAX. PIPE SIZE - DECIMAL 36 MIN. PIPE SIZE - FRACTIONAL 36 MAX. PIPE SIZE - FRACTIONAL 914.4 MIN. PIPE SIZE IN MM 914.4 MAX. PIPE SIZE IN MM 7000 LOAD RATING IN LB 7000 LB LOAD RATING 1-1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 202 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 6 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 6 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 7-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 3600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 3600PL
Pipe Hanger 420 3600PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 53-1/4 INCH 36 INCH MIN. PIPE SIZE 36 INCH MAX. PIPE SIZE 36 MIN. PIPE SIZE - DECIMAL 36 MAX. PIPE SIZE - DECIMAL 36 MIN. PIPE SIZE - FRACTIONAL 36 MAX. PIPE SIZE - FRACTIONAL 914.4 MIN. PIPE SIZE IN MM 914.4 MAX. PIPE SIZE IN MM 7000 LOAD RATING IN LB 7000 LB LOAD RATING 1-1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 202 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 6 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 6 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 7-1/4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 53-1/4 INCH
  • 36 INCH MIN. PIPE SIZE
  • 36 INCH MAX. PIPE SIZE
  • 36 MIN. PIPE SIZE - DECIMAL
  • 36 MAX. PIPE SIZE - DECIMAL
  • 36 MIN. PIPE SIZE - FRACTIONAL
  • 36 MAX. PIPE SIZE - FRACTIONAL
  • 914.4 MIN. PIPE SIZE IN MM
  • 914.4 MAX. PIPE SIZE IN MM
  • 7000 LOAD RATING IN LB
  • 7000 LB LOAD RATING
  • 1-1/2 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 202 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 6 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 6 INCH WIDTH X 1/2 INCH THICKNESS
  • ADJUSTABLE HEIGHT 7-1/4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 3600PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 182 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Channel Conduit/Cable Clamp - P1430 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details