PHD Manufacturing, Inc. Pipe Hanger 420 1000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.87 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.87 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 1000PL
Pipe Hanger 420 1000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.87 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 15-3/4 INCH
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • 10 MIN. PIPE SIZE - DECIMAL
  • 10 MAX. PIPE SIZE - DECIMAL
  • 10 MIN. PIPE SIZE - FRACTIONAL
  • 10 MAX. PIPE SIZE - FRACTIONAL
  • 254 MIN. PIPE SIZE IN MM
  • 254 MAX. PIPE SIZE IN MM
  • 3600 LOAD RATING IN LB
  • 3600 LB LOAD RATING
  • 7/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 8.87 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 1000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details