PHD Manufacturing, Inc. Pipe Hanger 420 0800PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 13-3/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.47 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 13-3/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.47 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 0800PL
Pipe Hanger 420 0800PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 13-3/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB 2000 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 4.47 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 2-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 13-3/4 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 203.2 MIN. PIPE SIZE IN MM
  • 203.2 MAX. PIPE SIZE IN MM
  • 2000 LOAD RATING IN LB
  • 2000 LB LOAD RATING
  • 7/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 4.47 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 2-1/2 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 0800PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - H75WB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details
Pipe Hanger - 152 0600CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1000 lbs (454 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Pipe Hanger - J1225 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details