PHD Manufacturing, Inc. Beam Clamp 270 0037PL

Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 1/2 TO 2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.33 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 1/2 TO 2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.33 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 270 0037PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
270 0037PL
Beam Clamp 270 0037PL
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 1/2 TO 2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.33 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 1/2 TO 2 INCH
  • OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.33 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 270 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 270 0037PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Large Toggle Clamp (Pad w/ Clamp) - 14159 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
View Details