PHD Manufacturing, Inc. Pipe Hanger 151 0600EG

Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1250 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.09 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
Datasheet
Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1250 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.09 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 151 0600EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
151 0600EG
Pipe Hanger 151 0600EG
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1250 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.09 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
  • ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 10-1/8 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1250 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD
  • 1250 LB LOAD RATING
  • 3/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 1.09 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 2 INCH
  • CENTER LINE DISTANCE 5-5/16 INCH
  • ITEMS/FEATURES KNURLED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 151 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 151 0600EG
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 430 0800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 2000 lbs (907 kg)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details