PHD Manufacturing, Inc. Pipe Hanger 151 0400EG

Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 7-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.43 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 12 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
Datasheet
Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 7-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.43 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 12 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 151 0400EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
151 0400EG
Pipe Hanger 151 0400EG
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 7-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.43 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 12 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151 MODEL
  • ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 7-1/8 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 4 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 4 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • 101.6 MIN. PIPE SIZE IN MM
  • 101.6 MAX. PIPE SIZE IN MM
  • 1000 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 5/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.43 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 3/4 INCH WIDTH X 12 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/4 INCH
  • CENTER LINE DISTANCE 3-7/8 INCH
  • ITEMS/FEATURES KNURLED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 151 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 151 0400EG
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit To Rod Clamp - G1R-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
View Details