030 0087EG -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0087EG
Description
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.32 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.32 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.32 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 7/8 INCH NOMINAL DIAMETER
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- WEIGHT 0.32 LB
- WARRANTY 1 YEAR
- FINISH/COATING ZINC ELECTROPLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0087EG |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
2.43 tons (2.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Weight
0.2200 lbs (0.0998 kg)
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
0.8050 to 0.9050 tons (0.7303 to 0.8210 metric tons)
View Details