030 0050EG -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0050EG
Description
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.11 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.11 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.11 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- WEIGHT 0.11 LB
- WARRANTY 1 YEAR
- FINISH/COATING ZINC ELECTROPLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0050EG |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
1.32 tons (1.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
5/8-11
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
1.68 to 1.89 tons (1.52 to 1.71 metric tons)
View Details