The PCE-VT 3700S is a handheld vibration meter for mobile condition monitoring, designed to measure acceleration, velocity, and displacement with automatic ISO 10816-3 evaluation. It features a 2.8-inch colored LCD display, supports 12 menu languages, and includes a stainless steel sensor with a ¼ - 28 mounting thread, 24 kHz resonance frequency, and 5000 g peak destruction limit. The device measures acceleration from 0 to 399.9 ft/s², velocity from 0 to 399.9 km/h, and displacement from 0 to 3.9 inch, each with ±2% accuracy and specified frequency ranges. It operates from -20 to 65 °C, has IP52 protection, a 2500 mAh battery, and dimensions of 165 x 85 x 32 mm with a weight of 239 g. The sensor weighs 119 g and measures 29 x 91 mm.
The vibration meter is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. The measurement unit can be switched between the metric system and imperial units.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Number | PCE-VT 3700S |
| Product Name | Vibration Meter |
| Device Type | Instrument / Meter |
| User Interface | Digital Front Panel |
| Form Factor | Handheld; Portable |
| Features | Battery Powered |
| Acceleration | 0.0 to 40.77 g |