PCE Instruments / PCE Americas Inc. Human Vibration Analyzer with Whole-Body Sensor PCE-VM 31-WB

Description
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the Vibration Analyzer can measure the vibrations of machines. The Vibration Analyzer also supports TEDS, which means that it can detect and identify TEDS-capable sensors automatically. Overall, the device comes with 4 independent measuring channels. The measured data can be displayed as interval, running or maximum RMS (MTVV), as well as estimated vibration dose value (eVDV), vector sum, peak, and maximum peak. The acceleration can also be displayed as FTT with up to 125 lines. The internal flash memory of the Vibration Analyzer can store up to 10,000 measurements or up to 1,000 FTTs, each with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)
Request a Quote
Description
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the Vibration Analyzer can measure the vibrations of machines. The Vibration Analyzer also supports TEDS, which means that it can detect and identify TEDS-capable sensors automatically. Overall, the device comes with 4 independent measuring channels. The measured data can be displayed as interval, running or maximum RMS (MTVV), as well as estimated vibration dose value (eVDV), vector sum, peak, and maximum peak. The acceleration can also be displayed as FTT with up to 125 lines. The internal flash memory of the Vibration Analyzer can store up to 10,000 measurements or up to 1,000 FTTs, each with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Human Vibration Analyzer with Whole-Body Sensor - PCE-VM 31-WB - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Human Vibration Analyzer with Whole-Body Sensor
PCE-VM 31-WB
Human Vibration Analyzer with Whole-Body Sensor PCE-VM 31-WB
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the Vibration Analyzer can measure the vibrations of machines. The Vibration Analyzer also supports TEDS, which means that it can detect and identify TEDS-capable sensors automatically. Overall, the device comes with 4 independent measuring channels. The measured data can be displayed as interval, running or maximum RMS (MTVV), as well as estimated vibration dose value (eVDV), vector sum, peak, and maximum peak. The acceleration can also be displayed as FTT with up to 125 lines. The internal flash memory of the Vibration Analyzer can store up to 10,000 measurements or up to 1,000 FTTs, each with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)

The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the Vibration Analyzer can measure the vibrations of machines. The Vibration Analyzer also supports TEDS, which means that it can detect and identify TEDS-capable sensors automatically. Overall, the device comes with 4 independent measuring channels. The measured data can be displayed as interval, running or maximum RMS (MTVV), as well as estimated vibration dose value (eVDV), vector sum, peak, and maximum peak. The acceleration can also be displayed as FTT with up to 125 lines. The internal flash memory of the Vibration Analyzer can store up to 10,000 measurements or up to 1,000 FTTs, each with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface.
Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VM 31-WB
Product Name Human Vibration Analyzer with Whole-Body Sensor
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
Features Battery Powered
Acceleration 11.21 to 112 g
Unlock Full Specs
to access all available technical data

Similar Products

Human Vibration Analyzer with Hand-Arm Sensor - PCE-VM 31-HA - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Meter - PCE-VT 3900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details
Vibration Analyzer Sensor Switch - PCE-VS11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter; Switch
User Interface Computer Interface
Acceleration 0.0102 to 102 g
View Details
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details