PCE Instruments / PCE Americas Inc. Infrared Inspection Camera PCE-TC 28

Description
The infrared camera was designed for taking non-contact temperature measurements. To get accurate readings, the emissivity of the infrared camera can be adjusted, depending on the operation purpose. Besides taking infrared images, the infrared camera can also take normal pictures, as well as a mixture of both, due to the built-in digital camera. This makes it easier for the operator to aim at the target and to recognize and locate hotspots. The infrared camera is well-suited for a large variety of applications. This includes monitoring of machinery, building inspection or different applications in the hobby and leisure domain, for example. The infrared camera comes with a built-in SD card slot for MicroSD cards. The device supports different memory card capacities. It is possible to store up to 6000 images per gigabyte on the SD card of the infrared camera.
Request a Quote Datasheet
Description
The infrared camera was designed for taking non-contact temperature measurements. To get accurate readings, the emissivity of the infrared camera can be adjusted, depending on the operation purpose. Besides taking infrared images, the infrared camera can also take normal pictures, as well as a mixture of both, due to the built-in digital camera. This makes it easier for the operator to aim at the target and to recognize and locate hotspots. The infrared camera is well-suited for a large variety of applications. This includes monitoring of machinery, building inspection or different applications in the hobby and leisure domain, for example. The infrared camera comes with a built-in SD card slot for MicroSD cards. The device supports different memory card capacities. It is possible to store up to 6000 images per gigabyte on the SD card of the infrared camera.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Inspection Camera - PCE-TC 28 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Infrared Inspection Camera
PCE-TC 28
Infrared Inspection Camera PCE-TC 28
The infrared camera was designed for taking non-contact temperature measurements. To get accurate readings, the emissivity of the infrared camera can be adjusted, depending on the operation purpose. Besides taking infrared images, the infrared camera can also take normal pictures, as well as a mixture of both, due to the built-in digital camera. This makes it easier for the operator to aim at the target and to recognize and locate hotspots. The infrared camera is well-suited for a large variety of applications. This includes monitoring of machinery, building inspection or different applications in the hobby and leisure domain, for example. The infrared camera comes with a built-in SD card slot for MicroSD cards. The device supports different memory card capacities. It is possible to store up to 6000 images per gigabyte on the SD card of the infrared camera.

The infrared camera was designed for taking non-contact temperature measurements. To get accurate readings, the emissivity of the infrared camera can be adjusted, depending on the operation purpose. Besides taking infrared images, the infrared camera can also take normal pictures, as well as a mixture of both, due to the built-in digital camera. This makes it easier for the operator to aim at the target and to recognize and locate hotspots.

The infrared camera is well-suited for a large variety of applications. This includes monitoring of machinery, building inspection or different applications in the hobby and leisure domain, for example. The infrared camera comes with a built-in SD card slot for MicroSD cards. The device supports different memory card capacities. It is possible to store up to 6000 images per gigabyte on the SD card of the infrared camera.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Cameras
Product Number PCE-TC 28
Product Name Infrared Inspection Camera
Monochrome / Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Horizontal Resolution 480 lines
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Horizontal Resolution 480 lines
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Horizontal Resolution 1200 lines
View Details
Thermal Imager Inspection Camera - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
View Details