PCE Instruments / PCE Americas Inc. Dust Particle Measuring Device PCE-PCO 2

Description
PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity. The PCE-PCO 2 particle counter is ideal for monitoring clean rooms, exposure to exhaust, smoke and other harmful air pollutants, and levels of airborne combustible dust such as agricultural dust, carbonaceous dust, chemical dust, metal dust, plastic dust and wood dust. A variety of materials are explosible in dust form. Some examples include: food (e.g., candy, sugar, spice, starch, flour and feed), grain, tobacco, plastics, wood, paper, pulp, rubber, pesticides, pharmaceuticals, dyes, coal and metals (e.g., aluminum, chromium, iron, magnesium and zinc). These materials are used in agriculture, chemical manufacturing, pharmaceutical production, furniture, textiles, fossil fuel power generation, recycling operations, metal working and processing (including additive manufacturing and 3D printing) and many other industries and processes. In addition to being a combustion hazard, certain kinds of dust can be a health hazard. Exposure (such as skin contact, eye contact and inhalation) can be linked to sneezing, a stuffy or runny nose, itchy or red eyes, headaches, fatigue, fever, cough, shortness of breath, dermatitis, asthma, bronchitis, pneumonia (e.g., Legionnaires’ disease and hypersensitivity pneumonitis) and cancer. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-PCO 2 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.
Request a Quote
Description
PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity. The PCE-PCO 2 particle counter is ideal for monitoring clean rooms, exposure to exhaust, smoke and other harmful air pollutants, and levels of airborne combustible dust such as agricultural dust, carbonaceous dust, chemical dust, metal dust, plastic dust and wood dust. A variety of materials are explosible in dust form. Some examples include: food (e.g., candy, sugar, spice, starch, flour and feed), grain, tobacco, plastics, wood, paper, pulp, rubber, pesticides, pharmaceuticals, dyes, coal and metals (e.g., aluminum, chromium, iron, magnesium and zinc). These materials are used in agriculture, chemical manufacturing, pharmaceutical production, furniture, textiles, fossil fuel power generation, recycling operations, metal working and processing (including additive manufacturing and 3D printing) and many other industries and processes. In addition to being a combustion hazard, certain kinds of dust can be a health hazard. Exposure (such as skin contact, eye contact and inhalation) can be linked to sneezing, a stuffy or runny nose, itchy or red eyes, headaches, fatigue, fever, cough, shortness of breath, dermatitis, asthma, bronchitis, pneumonia (e.g., Legionnaires’ disease and hypersensitivity pneumonitis) and cancer. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-PCO 2 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Particle Measuring Device - PCE-PCO 2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Dust Particle Measuring Device
PCE-PCO 2
Dust Particle Measuring Device PCE-PCO 2
PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity. The PCE-PCO 2 particle counter is ideal for monitoring clean rooms, exposure to exhaust, smoke and other harmful air pollutants, and levels of airborne combustible dust such as agricultural dust, carbonaceous dust, chemical dust, metal dust, plastic dust and wood dust. A variety of materials are explosible in dust form. Some examples include: food (e.g., candy, sugar, spice, starch, flour and feed), grain, tobacco, plastics, wood, paper, pulp, rubber, pesticides, pharmaceuticals, dyes, coal and metals (e.g., aluminum, chromium, iron, magnesium and zinc). These materials are used in agriculture, chemical manufacturing, pharmaceutical production, furniture, textiles, fossil fuel power generation, recycling operations, metal working and processing (including additive manufacturing and 3D printing) and many other industries and processes. In addition to being a combustion hazard, certain kinds of dust can be a health hazard. Exposure (such as skin contact, eye contact and inhalation) can be linked to sneezing, a stuffy or runny nose, itchy or red eyes, headaches, fatigue, fever, cough, shortness of breath, dermatitis, asthma, bronchitis, pneumonia (e.g., Legionnaires’ disease and hypersensitivity pneumonitis) and cancer. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-PCO 2 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.

PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity.
The PCE-PCO 2 particle counter is ideal for monitoring clean rooms, exposure to exhaust, smoke and other harmful air pollutants, and levels of airborne combustible dust such as agricultural dust, carbonaceous dust, chemical dust, metal dust, plastic dust and wood dust.
A variety of materials are explosible in dust form. Some examples include: food (e.g., candy, sugar, spice, starch, flour and feed), grain, tobacco, plastics, wood, paper, pulp, rubber, pesticides, pharmaceuticals, dyes, coal and metals (e.g., aluminum, chromium, iron, magnesium and zinc). These materials are used in agriculture, chemical manufacturing, pharmaceutical production, furniture, textiles, fossil fuel power generation, recycling operations, metal working and processing (including additive manufacturing and 3D printing) and many other industries and processes.
In addition to being a combustion hazard, certain kinds of dust can be a health hazard. Exposure (such as skin contact, eye contact and inhalation) can be linked to sneezing, a stuffy or runny nose, itchy or red eyes, headaches, fatigue, fever, cough, shortness of breath, dermatitis, asthma, bronchitis, pneumonia (e.g., Legionnaires’ disease and hypersensitivity pneumonitis) and cancer.
When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-PCO 2 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-PCO 2
Product Name Dust Particle Measuring Device
Measurement Type Size; Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
Particle Counter - PCE-PQC 32US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Counter - PCE-PQC 21US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details