PCE Instruments / PCE Americas Inc. Three Phase Power Data Logger PCE-PA 8000

Description
The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Three Phase Power Data Logger to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Three Phase Power Data Logger can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Three Phase Power Data Logger can be used for cables with a diameter of 50 mm / 2.0 in. The PCE-PA 8000 is the ideal tool to be used in power supply networks. Its 3.7 in / 94 mm display allows you to read all measured values for a quick analysis as well as providing a view of the current, voltage, and power.
Request a Quote Datasheet
Description
The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Three Phase Power Data Logger to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Three Phase Power Data Logger can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Three Phase Power Data Logger can be used for cables with a diameter of 50 mm / 2.0 in. The PCE-PA 8000 is the ideal tool to be used in power supply networks. Its 3.7 in / 94 mm display allows you to read all measured values for a quick analysis as well as providing a view of the current, voltage, and power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Power Data Logger - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Three Phase Power Data Logger
PCE-PA 8000
Three Phase Power Data Logger PCE-PA 8000
The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Three Phase Power Data Logger to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Three Phase Power Data Logger can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Three Phase Power Data Logger can be used for cables with a diameter of 50 mm / 2.0 in. The PCE-PA 8000 is the ideal tool to be used in power supply networks. Its 3.7 in / 94 mm display allows you to read all measured values for a quick analysis as well as providing a view of the current, voltage, and power.

The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Three Phase Power Data Logger to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Three Phase Power Data Logger can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Three Phase Power Data Logger can be used for cables with a diameter of 50 mm / 2.0 in. The PCE-PA 8000 is the ideal tool to be used in power supply networks. Its 3.7 in / 94 mm display allows you to read all measured values for a quick analysis as well as providing a view of the current, voltage, and power.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-PA 8000
Product Name Three Phase Power Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Temperature / Humidity / Barometric Pressure Data Logger - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Class 2 Sound Level Data Logger - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details