LED Handheld Tachometer / light and compact / 60 ... 99,990 flash/ min range /
one handed operation with 6 keys / 2 very bright LEDs ( 370 lux @ 50 cm) /
duplication and division of impulses / tripod connection The PCE-LES 100 LED Handheld Tachometer combines LED technology with compact and accurate electronics, which controls the sequence and timing of flash over the entire measuring range. Thanks to LED technology, the LED Handheld Tachometer does not need to periodically change the bulbs. The LED handheld stroboscope is ideal for non-contact measurements and to visualise movements on machinery and equipment, giving the viewer the impression that the object is stationary. The LED handheld stroboscope can be used for a variety of purposes, where it is important to make very fast movements visible (e.g. vibration), due to its wide frequency range and the different lengths of flash. Thanks to the compact design and size of the LED handheld stroboscope, you can always have it with you. The PCE-LES 100 LED handheld stroboscope is powered by two standard batteries (AA) included in the delivery.
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Tachometers |
Product Number | PCE-LES 100 |
Product Name | Handheld LED Tachometer |
Tachometer Type | Instrument / Sensor Package |
Sensor Technology | Non Contact; (Photoelectric (Optical, Infrared)) |
Form Factor | Handheld |
Features | Battery Powered; Data Logger |