The high speed camera PCE-HSC 1660 is suitable for simple slow motion recordings in industry and research. With the help of this camera the filming can take place with the refresh rate of 2420 images per second. This slow motion camera is distinguished by its compact design and ease of use. It is connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the camera is capable of recording high-speed images with a resolution of 1280 x 1024 in black and white. The PCE-HSC 1660 can be mounted on a tripod thread. Mount is C-Thread with F=75 mm and f/2.8 lens. Optional lens available by special order.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | PCE-HSC 1660 |
| Product Name | High Speed Camera |
| Camera Function | Still |
| Monochrome / Color | Monochrome |
| Specialty Camera Type | High Speed Camera |
| Application / Industry | Industrial; Scientific / Research |
| Format / Output | USB |