PCE Instruments / PCE Americas Inc. Handheld Digital Refractometer PCE-DRS 1

Description
PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.
Request a Quote Datasheet
Description
PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Refractometer - PCE-DRS 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Handheld Digital Refractometer
PCE-DRS 1
Handheld Digital Refractometer PCE-DRS 1
PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.

PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Refractometers
Product Number PCE-DRS 1
Product Name Handheld Digital Refractometer
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
Mounting Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer, Coffee - PCE-DRP 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Handheld Refractometer - PCE-018 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held
View Details
Handheld Refractometer - PCE-ALK - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held
View Details
Automotive Tester / Refractometer - PCE-SG - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Temp Measurement
User Interface Analog
Mounting Type Hand Held
View Details