PCE-018 is a handheld refractometer for measuring % Brix in low-concentration translucent liquids such as fruit and vegetable juices, maple sap, and industrial coolants. It has a measuring range of 0 to 18% Brix with a resolution and accuracy of ±0.1%, and includes automatic temperature compensation (ATC) over the range of 10 to 30 °C. The device features an ultra-smooth focusing eyepiece with high-quality optics and an easy-to-read scale visible under ambient room lighting. It is calibrated with distilled water at 20 °C, measures approximately 172 mm in length and 20 mm in diameter, and weighs 260 g.
PCE-018 is a handheld refractometer used to determine the % Brix (sucrose or sugar content) of low-concentration translucent liquids such as fruit and vegetable juices, maple sap and industrial coolants. This portable pocket Brix refractometer is specially designed to provide high-accuracy readings.
The ultra-smooth focusing eyepiece provides high-quality optics, presenting an easy-to-read scale on a semi-transparent blue and fully transparent clear background. Ambient room lighting offers ample illumination to clearly read the results.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Refractometers |
| Product Number | PCE-018 |
| Product Name | Handheld Refractometer |
| Prism / Light Source & Special Features | Automatic Temperature Compensation |
| User Interface | Analog |
| Mounting Type | Hand Held |