PCE Instruments / PCE Americas Inc. Conductivity Tester for Metals PCE-COM 20

Description
PCE-COM 20 Conductivity Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.
Request a Quote Datasheet
Description
PCE-COM 20 Conductivity Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Conductivity Tester for Metals
PCE-COM 20
Conductivity Tester for Metals PCE-COM 20
PCE-COM 20 Conductivity Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.

PCE-COM 20 Conductivity Tester for Metals
Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency

PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper.

Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions.

Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials.

The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Water Quality Testing Instruments
Product Number PCE-COM 20
Product Name Conductivity Tester for Metals
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Environmental Tester - PCE-228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Multi-Parameter pH Meter - PCE-CP 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
pH Meter - PCE-CP 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details