PCE Instruments / PCE Americas Inc. Surface pH Meter PCE-228SF

Description
Surface pH Meter PCE-228SF Handheld instrument for surface pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The surface pH meter PCE-228S is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228S is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.
Request a Quote
Description
Surface pH Meter PCE-228SF Handheld instrument for surface pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The surface pH meter PCE-228S is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228S is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface pH Meter - PCE-228SF - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Surface pH Meter
PCE-228SF
Surface pH Meter PCE-228SF
Surface pH Meter PCE-228SF Handheld instrument for surface pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The surface pH meter PCE-228S is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228S is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor. In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.

Surface pH Meter PCE-228SF
Handheld instrument for surface pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC

The surface pH meter PCE-228S is used to measure the pH on surfaces such as paper, cardboard, leather, textiles and skin. The pH and temperature can be stored directly on the SD card. The special pH electrode of the pH meter PCE-228S is particularly flat and made of epoxy, which makes the pH electrode particularly resistant to impact. Temperature compensation is either manual or automatic via the supplied temperature sensor.
In addition to the measurement of the pH value of surfaces, the pH meter can also be used to measure very small sample volumes from 0.1 ml upwards. For this, the surface pH meter is supplied with a special measuring cuvette. This cuvette can be plugged directly onto the electrode of the pH meter.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Instruments
Product Number PCE-228SF
Product Name Surface pH Meter
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Water Analysis Meter - PCE-228-R - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measures ORP Yes
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
PH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range -1 to 15 pH
View Details
Soil pH Meter - PCE-228S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features and Functionality Battery Powered
Display Type Digital
Interface Options Serial
View Details
PH Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details