PCB Piezotronics, Inc. Miniature Shaker Kit, 7 lbf K2007E007

Description
Miniature Shaker Kit, 7 lbf pk sine force, includes 2007E miniature shaker with power amplifier and accessories. System includes the following components: 2007E mini shaker 2100E21-100 power amplifier
Description
Miniature Shaker Kit, 7 lbf pk sine force, includes 2007E miniature shaker with power amplifier and accessories. System includes the following components: 2007E mini shaker 2100E21-100 power amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Shaker Kit, 7 lbf - K2007E007 - PCB Piezotronics, Inc.
Depew, NY, United States
Miniature Shaker Kit, 7 lbf
K2007E007
Miniature Shaker Kit, 7 lbf K2007E007
Miniature Shaker Kit, 7 lbf pk sine force, includes 2007E miniature shaker with power amplifier and accessories. System includes the following components: 2007E mini shaker 2100E21-100 power amplifier

Miniature Shaker Kit, 7 lbf pk sine force, includes 2007E miniature shaker with power amplifier and accessories.

System includes the following components:
2007E mini shaker
2100E21-100 power amplifier

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2007E007
Product Name Miniature Shaker Kit, 7 lbf
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Miniature Shaker - VE-5110 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 22.48 lbs (0.0 to 10.2 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details